860 Network Security/Firewall Appliance

Comprehensive Security for Critical Applications

With hundreds of lines of code to check - and vulnerabilities often subtle and hard to find - a serious data breach is often the first sign that a web application has problems. Having secured thousands of production applications against more than 11 billion attacks since 2008, the Barracuda Web Application Firewall is the ideal solution for organizations looking to protect web applications from data breaches and defacement. With the Barracuda Web Application Firewall, administrators do not need to wait for clean code or even know how an application works to secure their applications. Organizations can ensure robust security with a Barracuda Web Application Firewall hardware or virtual appliance, deployed either on-premises or in the cloud.

Provides Constant Protection from Evolving Threats

The Barracuda Web Application Firewall provides superior protection against data loss, application-layer DDoS, and known and previously unknown zero day application-layer attack modalities. As new types of threats emerge, the Barracuda Web Application Firewall will acquire new capabilities to block them. These definitions are automatically updated and will “virtually patch” automatically on units in the field, ensuring the highest security posture for critical applications at all times. This greatly reduces the time between vulnerability disclosure and vulnerability patching.

Granular Identity and Access Management

The Barracuda Web Application Firewall has strong authentication and access control capabilities that ensure security and privacy by restricting access to sensitive applications or data to authorized users. Integrated Identity Access and Management pre-authenticates on the perimeter before access is allowed to critical web applications. User Access Control can be offloaded from multiple applications on a single consolidated device. Detailed audit logging provides clear visibility into user activity across all protected applications.

Intuitive Administration & Management

With over 90% of customers deploying active protection in less than a week, the Barracuda Web Application Firewall is designed to provide instant security. Integrations with best-of-breed security tools ensure easy deployments into existing environments while providing granular logging, alerting, and reporting for management, compliance, or early warning detection. It can be deployed in High Availability clusters to provide redundancy and seamless failover capabilities in response to outages thereby ensuring maximum application uptime.

Scalable Security for Public & Private Clouds

Today, cloud computing has become a “must-have” to a majority of the enterprise IT community, for reasons ranging from economic gains to technology benefits. But one of the major concerns carrying over from traditional IT—data and application security—has not changed, and requires the same diligence in the cloud as with on-premises solutions. Fortunately, the Barracuda Web Application Firewall can be readily plugged into private cloud environments as well as third-party cloud platforms like Microsoft Azure or Amazon Web Services.

Manufacturer Part Number
HWW860A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Backend Servers: 25 - 150

Throughput: 1 Gbps

HTTP Transactions/Sec.: 90,000

SSL Transactions/Sec.: 30,000

Hardware

Form Factor: 2U Fullsize Rackmount Chassis

Input Current: 4.1 Amps AC

Copper Ethernet NICs: 2 x 1 GbE (bypass available)

Features

HTTP/S, FTP Protocol Validation: Yes

Form Field Meta Data Validation: Yes

Web Site Cloaking: Yes

JSON Protection: Yes

Response Control: Yes

Outbound Data Theft Protection: Yes

File Upload Control: Yes

Logging, Monitoring and Reporting: Yes

High Availability: Yes

SSL Offloading: Yes

Authentication and Authorization: Yes

Vulnerability Scanner Integration: Yes

Centralized Management: Yes

Client IP Reputation: Yes

Network Firewall: Yes

High Availability: Active/Passive: Yes

Rest API: Yes

Caching and Compression: Yes

LDAP/RADIUS: Yes

Load Balancing: Yes

Content Routing: Yes

ECC Memory: Yes

Adaptive Profiling: Yes

AV for File Uploads: Yes

XML Firewall: Yes

Advanced Routing: Yes

URL Encryption: Yes

SAML v2 SP Support: Yes

2x10 Gigabit Fiber NIC Connections: Yes