600 Network Security/Firewall Appliance

Provides Inbound/Outbound Filtering and Data Leak Prevention

The Barracuda Spam Firewall is an email security gateway that manages and filters all inbound and outbound email traffic to protect organizations from email-borne threats and data leaks. As a complete email management solution, the Barracuda Spam Firewall lets organizations encrypt messages and leverage the cloud to spool email if mail servers become unavailable

The Barracuda Spam Firewall is offered without per-user or per-feature fees, and is also available as a virtual appliance or in a public cloud environment (Amazon Web Services (AWS), Microsoft Azure, or VMware vCloud Air).

Protect Against Email-Borne Threats

With the Barracuda Spam Firewall, protecting against inbound malware, spam, phishing, and Denial of Service attacks ensures that business productivity isn’t impacted by attacks through the email system. Powerful and customizable policies enable further enforcement of detailed requirements that govern inbound email messages.

Stop Threats before They Hit the Network

Offload CPU-intensive tasks like antivirus and DDoS filtering to the cloud reduces the processing load on the appliance and to ensure that threats never reach the network perimeter. The Barracuda Spam Firewall is integrated with a cloud-based service that pre-filters email before delivery to the onsite Barracuda Spam Firewall, which performs further inbound security checks and outbound filtering.

Ensure Continuous Email Availability

Email is a critical vehicle in today’s business world, therefore a failure of the email server can significantly limit business operations. With the Cloud Protection Layer, bundled free of charge with the Barracuda Spam Firewall, email is spooled for up to 96 hours, with an option to re-direct traffic to a
secondary server.

Protect Sensitive Data

Leverage powerful encryption technology to ensure that sensitive data cannot be viewed by outside parties. Outbound filtering and quarantine capabilities certify that every outbound email complies with corporate DLP policies.

Simplify Email Security

Simple and easy to deploy configurations on the Barracuda Spam Firewall guarantee that customized email protection is in place in a matter of minutes. Cloud-based centralized management enhances day-to-day workflow and is included with no additional fees.

The affordable, all-inclusive pricing model has no per-user fees, minimizing the investment in securing your email infrastructure.

Manufacturer Part Number
HWW600A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Domains: 5,000

Active Email Users: 3,000-10,000

Message Log Storage: 72 GB

Quarantine Storage: 180 GB

Hardware

Chassis Type: 1U Fullsize Rackmount

Input Current (Amps): 1.8 Amps AC

Copper Ethernet NICs: 2xGigabit

Redundant Disk Array (RAID): Yes Hot Swappable

Redundant Power Supply

Features

Compatible with all Email Servers: Yes

Hardened and Secure OS: Yes

Outbound Email Filtering: Yes

Email Encryption: Yes

Cloud Protection Layer: Yes

MS Exchange/LDAP Accelerator: Yes

Per User Settings and Quarantine: Yes

Delegated Help Desk Role: Yes

Syslog Support: Yes

Clustering & Remote Clustering: Yes

Per Domain Settings: Yes

Single Sign-On: Yes

SNMP/API: Yes

Customizable Branding: Yes

Per User Score Settings: Yes

Delegated Domain Administration: Yes