Provides Inbound/Outbound Filtering and Data Leak Prevention
The Barracuda Spam Firewall is an email security gateway that manages and filters all inbound and outbound email traffic to protect organizations from email-borne threats and data leaks. As a complete email management solution, the Barracuda Spam Firewall lets organizations encrypt messages and leverage the cloud to spool email if mail servers become unavailable
The Barracuda Spam Firewall is offered without per-user or per-feature fees, and is also available as a virtual appliance or in a public cloud environment (Amazon Web Services (AWS), Microsoft Azure, or VMware vCloud Air).With the Barracuda Spam Firewall, protecting against inbound malware, spam, phishing, and Denial of Service attacks ensures that business productivity isn’t impacted by attacks through the email system. Powerful and customizable policies enable further enforcement of detailed requirements that govern inbound email messages.
Stop Threats before They Hit the Network
Offload CPU-intensive tasks like antivirus and DDoS filtering to the cloud reduces the processing load on the appliance and to ensure that threats never reach the network perimeter. The Barracuda Spam Firewall is integrated with a cloud-based service that pre-filters email before delivery to the onsite Barracuda Spam Firewall, which performs further inbound security checks and outbound filtering.
Ensure Continuous Email AvailabilityEmail is a critical vehicle in today’s business world, therefore a failure of the email server can significantly limit business operations. With the Cloud Protection Layer, bundled free of charge with the Barracuda Spam Firewall, email is spooled for up to 96 hours, with an option to re-direct traffic to a
secondary server.
Leverage powerful encryption technology to ensure that sensitive data cannot be viewed by outside parties. Outbound filtering and quarantine capabilities certify that every outbound email complies with corporate DLP policies.
Simplify Email SecuritySimple and easy to deploy configurations on the Barracuda Spam Firewall guarantee that customized email protection is in place in a matter of minutes. Cloud-based centralized management enhances day-to-day workflow and is included with no additional fees.
The affordable, all-inclusive pricing model has no per-user fees, minimizing the investment in securing your email infrastructure.
Note:
Domains: 10
Active Email Users: 1-50
Message Log Storage: 8 GB
Quarantine Storage
Hardware
Chassis Type: 1U Mini Rackmount
Input Current (Amps): 1
Copper Ethernet NICs: 1x10/100 Megabit
Redundant Disk Array (RAID)
Redundant Power Supply
Features
Compatible with all Email Servers: Yes
Hardened and Secure OS: Yes
Outbound Email Filtering: Yes
Email Encryption: Yes
Cloud Protection Layer: Yes
MS Exchange/LDAP Accelerator
Per User Settings and Quarantine
Delegated Help Desk Role
Syslog Support
Clustering & Remote Clustering
Per Domain Settings
Single Sign-On
SNMP/API
Customizable Branding
Per User Score Settings
Delegated Domain Administration