Tandberg Data LTO-3 External SAS Drive

Lenovo Qualified ThinkServer Ready for the ThinkServer RD230 & RD240.* Designed for the SMB sector, Tandberg's LTO-3 Half Height (HH) drive is the ideal synthesis of efficiency, modern innovation and maximum price/performance ratio. LTO's 6 generation roadmap, with 4 generations available today, makes it a clear choice for budget constrained small to medium businesses.The Tandberg LTO-3 HH delivers a compressed storage capacity of 800GB per data cartridge and a compressed data transfer rate of 432GB per hour, two and a half times faster than the previous generation Ultrium tape drive. The Tandberg LTO-3 HH Tape Drive is fully read and write compatible with all second-generation Ultrium media and offers further investment protection through its backward-read compatibility with first-generation Ultrium media.For IT organizations with stringent, long-term data retention requirements, the LTO-3 HH Tape Drive WORM (Write-Once, Read-Many) data protection feature offers a simple and secure method for archiving records allowing customers to affordable meet the toughest industry compliance regulations. Manufacturer PN: 3517-LTO. *NOTE: Requires LSI Logic SAS3801E PCIe SAS 8-port Host Bus Adapter (P/N 0A61856), sold separately.

  • Capacity: 400 / 800 GB (native/compressed)
  • Performance up to 432 GB/Hr (compressed).
  • Low cost of ownership and low media cost
  • Enterprise features and performance in a small form factor
  • Future proof with 8-generation roadmap
  • Data speed matching, reduces mechanical wear and extends tape life
  • Proven reliability MTBF of 250,000 hrs at 100% duty cycle
  • Low power consumption: 13 W (sleeping mode) and 20 W (operating mode)
  • LTO WORM (write once, read many) for regulatory compliance
  • 3 years Advanced Replacement Service warranty

Manufacturer Part Number
0B33097
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General: Tandberg Data LTO-3 External SAS Drive
Part number: 0B33097