Behind-The-Neck Stereo Headset

Hear more without interference from hairstyles and hats.
The Manhattan Behind-The-Neck Stereo Headset provides stereo sound and convenience without the nuisance of a traditional over-the-head band that can interfere with comfort, hairstyles, jewelry, hats and caps. Its lightweight design with flexible boom microphone provides clear, quality performance for music and movie listening and hands-free online communications. The microphone cover helps reduce "pop" and distortion for clear voice transmission. An in-line rotary control provides fingertip convenience for quick volume adjustments.

Manufacturer Part Number
175524
EAN/UPC
0766623175524,766623175524
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • CE
  • FCC
  • RoHS
  • WEEE
Headphones
  • Frequency response: 20 Hz – 20 kHz
  • Impedance: 32 Ω
  • Sensitivity: 110 dB SPL at 1 kHz
  • Input connection: 3.5mm stereo plug
Microphone
  • Type: omnidirectional electret condenser
  • Frequency response: 30 Hz – 16 kHz
  • Impedance: 2.2 kΩ
  • Sensitivity: -58 dB ±3 dB
  • Output connection: 3.5mm plug
Physical
  • Cable: 2.2 m (7.25 ft.)
  • Weight: 93.5 g (3.3 oz.)
Package Contents
  • Behind-The-Neck Stereo Headset
  • Instructions