2D Barcode Scanner

Improve speed, accuracy and productivity.
the Manhattan 2D Barcode Scanner delivers high-quality scanning for a wide range of data collection functions to help improve routine transactions, automate paper-based processes and increase productivity. The 2D scan engine offers speed, accuracy and greater tolerances for reliable service reading popular 1D and 2D barcodes including UPC/EAN, UCC/EAN128, Data Matrix, PDF 417, Maxicode and more.

Easy to implement and simple to use, a built-in keyboard wedge decoder sends scanned data to an active application, where it appears as if it were manually typed or directly keyed into the computer. Its versatile USB interface and bus power integrate with most PCs without the need of an external power supply or complicated installation. With a scan rate of 200 scans per second and an accurate read range of up to 430 mm (17 in.), the Manhattan 2D Barcode Scanner offers a practical daily scanning solution for point-of-sale, postal, hospitality, travel, shipping, warehousing, office and other commercial and industrial applications to minimize manual data entry, speed transactions and reduce errors.

Manufacturer Part Number
177603
EAN/UPC
0766623177603,766623177603
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • FCC
  • CE
  • UL
  • USB
General
  • Supports 1D and 2D barcodes
  • Light source: red laser 650 nm
  • Scanner range: 430 mm
  • Resolution: 752 horizontal x 480 vertical pixels, 256 gray levels
  • Reading indicator: tone and LED
  • Ambient light: 100,000 lux maximum (sunlight)
  • Scan rate: 200 scans/second auto-adaptive in linear mode; 56 images/second auto-adaptive in area mode
  • Interface: USB
  • Switch: trigger
Code Support
  • 1D: UPC/EAN, UCC/EAN128, ISBN, ISBT, Code 11, Code 39, Code 93/93i, Code 128, Interleaved, Matrix, Industrial, Standard 2 of 5, Codabar, MSI, Plessey, Telepen, Postal codes, GS1 DataBar
  • 2D: Data Matrix, PDF 417, Micro PDF 417, Maxicode, QR code, Aztec, EAN.UCC composite
Physical
  • Dimensions: 19.3 x 9 x 7.2 cm (7.5 x 3.5 x 2.8 in.)
  • Weight: 135 g (4.76 oz.)
  • Cable length: 1.5 m (5 ft.)
  • Operating temperature: 0 – 50°C
  • Storage temperature: -20 – 70°C
  • Relative humidity: 20 – 95% (non-condensing)
  • Housing: ABS
Electrical
  • Voltage: DC +5 V +/- 5%
  • Power consumption: 435 mA (in operation)
Package Contents
  • 2D Barcode Scanner
  • User manual