Gourmet Foam Cups

Gourmet foam cup features Thermo-Glaze technology to keep your beverages at their proper temperature. High-density design holds either hot or cold beverages while keeping the exterior comfortable to the touch. Coffee-themed design incorporates a subtle color-coding system to help customers and employees identify the correct cup size. Foam cup is designed for use with Dart 16SL, 16FTL, 16FTLS, 16EL, 16ELBLK, 16RCL, 16RCLBLK, 16LCD and 16LCDH lids (sold separately).

Manufacturer Part Number
20X16G
EAN/UPC
0041594187517,041594187517
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Company:

    Dart

  • Stock Number:

    20X16G

  • Description:

    20 oz. Red Café G®

  • Diameter of Top (in):

    3.6

  • Diameter of Base (in):

    2.4

  • Height (in):

    6.8