The Dell™ 8X Serial ATA DVD+/-RW allows you to enjoy crystal clear color, picture and sound clarity of DVD on your PC. This DVD drive can read/write CD/DVDs disks effectively - providing users with full optical read/write capability in a single device. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.
Note:
Quick Specs
Device Type: DVD±RW drive - internal
Interface: Serial ATA
Optical Storage: DVD±RW
Read Speed: 8x (DVD)
General
Device Type: DVD±RW drive - internal
Interface: Serial ATA
Optical Storage
Type: DVD±RW
Read Speed: 8x (DVD)
Supported Media Types: CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RW, DVD+RW, DVD+R
Expansion / Connectivity
Interfaces: 1 x Serial ATA-150