Portable Combination Laptop Lock

Protect your laptop and personal information while on the go with the Portable Combination Laptop Lock. Superior strength lockhead resists tampering. The push-button design offers one-handed operation for easy installation while the Kensington T-bar secures the lock to your laptop. The 1-4/5" thick, self-coiling, carbon-strengthened cable stretches to 6' to anchor to a desk or fixed structure yet shrinks down to just 3" for easy packing. The easily resettable lock lets you choose from 10,000 possible combinations for the keyless four-wheel combination. Lock attaches to laptop via the Kensington Security Slot found in 99 percent of computers.

Manufacturer Part Number
64670
EAN/UPC
0085896646709,085896646709
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Protect your laptop and personal information while on the go with the Kensington Portable Combination Laptop Lock. The push button design offers one hand operation for easy installation while the Kensington T-bar secures the lock to your laptop. The self-coiling cable stretches to 6ยด to anchor to a desk or fixed structure yet shrinks down to just 3" for easy packing.
  • Superior strength lockhead to resist tampering
  • Push button design for one hand operation to easily install lock
  • Choose from 10,000 possible combinations
  • Anchors to desk, table or any fixed structure
  • Attaches to laptop via the Kensington Security Slot found in 99% of computers