1'' Aluminum Housing Super Bullet Tweeter with Titanium Voice Coil

Pyle Pro

Pyle Pro is the leading source of audio equipment world wide. Pyle Pro features a huge range of musical instruments, DJ equipment, and accessories for your every need. All of our products have been designed with the professional in mind. You don't just see or hear the quality - you feel it. And whether you're a hard-working musician, studio engineer, or even a budding amateur, Pyle Pro has something to offer. We invite you to browse through our extensive catalog and website -- we're sure that there's something for you.

Among Pyle Pro’s most popular items are our PA Systems. Pyle is constantly modernizing these powerful devices to meet the demands of the modern user. Our flagship PAs include wireless microphones, rechargeable batteries, and iPod/iPhone docks. They’re great for use in large areas and events – at churches for weddings and religious services, at schools, gyms, birthday parties – anything indoor or outdoor where your voice needs to be heard loud and clear. And they’re easily transportable, thanks to caster wheels and telescoping handles. Use it for any audio – voice, guitar, CD, MP3 player – they handle everything.

Pyle’s emerging guitar line is also grabbing the attention of the music industry. Models are available in double-cutaway and Les Paul styles, with solid rosewood bodies in a variety of colors. Beginner kits including Pyle has also introduced a huge variety of effects pedals. Rounding out Pyle Pro’s line are our USB-to-analog converters, including a 2-channel mixer with USB input and output. Pyle has never compromised on quality – and neither should you.

Manufacturer Part Number
PDBT29
EAN/UPC
0068888994330,068888994330
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Diaphragm Material: Titanium
  • Voice Coil Size: 1''(25.4mm)
  • Impedance: 4 Ohm
  • Sensitivity: 100db/W/M
  • Frequency Response: 3-20 kHz
  • Rated Power Input (RMS): 150w
  • MAX Power Handling: 300w
  • Magnet Weight/Type: 12 Oz. Ferrite Magnet
  • Baffle Material: ABS + PSF
  • Sold as: Unit
  • Weight: 2.1 lbs.