4-port USB 2.0 High Speed Front-Bay Hub - White

The Cables To Go USB 2.0 high speed Front-Bay Hub has 4 ports that will connect to either USB 2.0 high speed or USB 1.1 peripheral devices. The internal USB hub can be mounted into any 3.5 inch drive bay allowing for hassle free front-side connection of USB devices. With four downstream ports, it is designed to work with mice, keyboards, CD-R/RW's, hard drives, webcams, flash card readers and other USB enabled devices.

The USB 2.0 high speed Front-Bay Hub can transfer data at 480 Megabits per second, making it 40 times faster than previous USB adapters and 20% faster than FireWire. The plug and play design makes for easy, trouble-free installation of your USB devices.

  • Ports: 1 upstream B header port <(>&<)> 4 downstream A ports
  • Adds 4 USB 2.0 high speed front-side ports to your computer
  • Easily mounts internally into any available 3.5 inch drive bay
  • Backwards compatible with USB 1.1 devices
  • All ports can handle high speed (480Mbps), full-speed (12Mbps), and low speed (1.5Mbps) transactions
  • Support Plug <(>&<)> Play and Hot Swappable capability
  • Connects up to 127 USB devices
  • Supports per-port over-current Detection <(>&<)> Protection
  • Connection Options For Existing External Usb Port Or Internal Motherboard access
  • Bus power mode only
  • Root Hub with 4 downstream facing ports which are shared by OHCI <(>&<)> EHCI Host Controller core
  • LED port status indication

Manufacturer Part Number
30568
EAN/UPC
0757120305682,757120305682
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : White
UPC : 757120305682
Warranty : 1 Year
Vendor : Cables To Go
Weight : 0.516 LB

General Specifications
• Operating Systems Supported - Windows 98/98 SE/Me/2000/XP/Vista/7 and Mac OS 8.6 or greater
• USB Specification Supported - USB 2.0
• Number of USB Device Supported - 4
• Drive Bay Opening Required - 3.5in Drive Bay
• Cable Connectors - USB A Male, 4-Pin Power
• Cable Lengths - USB - 18.00in, Power - 1.75in
• Adapter Connections - USB A Female, 4-pin Header
• Certifications: FCC, CE
• Dimensions - 1.00 x 4.05x 3.75in