MultiXpress Color Multifunction Printer

Manufacturer Part Number
CLX-9250ND/XAA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Print Speed (Black) ?Up to 25 ppm
  • Print Speed (Color) ?Up to 25 ppm
  • Duplex Printing ?Standard
  • Product Dimensions (W x D x H, in) ?32.1" x 23.9" x 22.6"

Printing

  • Print Speed (Black) ? Up to 25 ppm

  • Print Speed (Color) ? Up to 25 ppm

  • Print Resolution (dpi) ? Up to 600 x 600 dpi

  • First Print Out Time (Black) ? Less than 13.5 sec.

  • First Print Out Time Less than 13.5 sec. (from ready)

  • Emulation ? PCL5ce, PCL6 (XL), PostScript3, PDF 1.7+, XPS

  • Duplex Printing ? Standard

Copy

  • Copy Speed (Black) Up to 25 ppm

  • Copy Speed (Color) ? Up to 25 ppm

  • Copy Resolution ? 1,200 x 1,200 dpi

  • Duplex Copy ? Using Platen (1:1 sided, 1:2 sided) Using DADF (1:1 sided, 1:2 sided, 2:1 sided, 2:2 sided)

  • Copy Special Features 1-9999 Pages Mutli Copy

Scan

  • Method ? Color CCD

  • Compatibility ? TWAIN

  • Resolution (Optical) ? 600 x 600 dpi

  • Resolution (Enhanced) ? 4,800 x 4,800 dpi

Fax

  • Compatibility ? ITU-T G3, Super G3

  • Fax Memory 500 Jobs

  • Special Features Up to 500 Numbers Auto Dial

Display

  • LCD 8.9" TFT LCD with touch, 1024 x 600

  • Touchscreen ? Yes

General

  • Noise Level Printing: 54dB, Copying: 57dB, Standby: 37dB

  • OS Compatibility ? Windows: 2000/XP (32/64 bit), 2003 (32/64 bit), Vista (32/64 bit), Windows 7 (32/64 bit), Windows Terminal
    Linux: RedHat 8.0-9.0, Fedora Core 1-4, Mandrake 9.2-10.1, SuSE 8.2-9.2
    Mac: Mac OS X 10.5-10.6
    Other: Cilrix Presentation Server

  • ENERGY STARĀ® Certified ? Yes

Dimensions (W x D x H)

  • Product Dimensions (W x D x H, in) ? 32.1" x 23.9" x 22.6"

Weight

  • Product Weight (lb.) ? 311.73