DL3 - USB 3.0 SSD with AES XTS Mode Hardware Data Encryption 128GB

Complement the simple and lock-tight secure features of DataLocker's DL3 with the additional boost of speed and ruggedness of a solid state drive (SSD). The DataLocker DL3 SSD is designed to ideally meet the needs of users with uncommon work environments. The DataLocker DL3 SSD can perform under extreme temperatures such as scorching heat, thick humidity, and frigidity. An SSD also protects better against potential damages caused by bumps, drops, and dust and boots more quickly than the standard HDD, making the DataLocker DL3 SSD a must-have for mobile users with fast-paced travel demands.

Manufacturer Part Number
DL128V3SSD
EAN/UPC
0893760002335,893760002335
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Absolutely no software or drivers
  • Supports alpha and numeric based passwords, plus the # and * characters
  • 256 Bit AES XTS mode encryption
  • Self destruct security mode (mitigate brute force hacking)
  • Keypad randomization (mitigate fingerprint lifting)
  • Super-speed USB 3.0 interface (compatible with USB 2.0)
  • Rapid secure wipe (rapid key zeroization)
  • Supports an administrator password (full permissions) and a user password (limited permissions)
  • Removable silicone protective guard