DL128E2SSD Solid State Drive

Complement the simple and lock-tight secure features of DataLocker's Enterprise with the additional boost of speed and ruggedness of a solid state drive (SSD). The DataLocker Enterprise SSD is designed to ideally meet the needs of users with uncommon work environments. The DataLocker Enterprise SSD can perform under extreme temperatures such as scorching heat, thick humidity, and frigidity. An SSD also protects better against potential damages caused by bumps, drops, and dust and boots more quickly than the standard HDD, making the DataLocker Enterprise SSD a must-have for mobile users with fast-paced travel demands.

SSD Highlights:

  • Withstands heavily humid conditions
  • Operating temperature: 32°F to 158°F (0°C to 70°C)
  • Virtually silent with no moving parts
  • Shock and vibration resistant
The DataLocker Enterprise was designed for mobile users who require high-capacity, 256-bit encrypted portable storage with FIPS 140-2 validation.

Your data is secured by 6-18 digit PIN number which is entered directly on the device itself. The DataLocker Enterprise utilizes a hardware encryption chip to seamlessly encrypt and decrypt your data using military grade 256 bit AES / CBC mode encryption.

Touchscreen

The DataLocker Enterprise features an innovative, patented touch screen display, allowing the user to enter their password directly on the device eliminating the threat of a compromised host system. The touch screen also ensures that encryption and management of the DataLocker is performed at the device level, 100 percent independent of the host computer, eliminating the need for any software or drivers.

Device Portibility

The DataLocker Enterprise can be used on any machine, regardless of operating system, as long as USB mass storage is supported by the host machine. Since no software or drivers are ever installed, the DataLocker Enterprise provides the most versatile solution for your portable secure data needs.

Secure Encryption

The DataLocker Enterprise features hardware based, military grade CBC Mode full drive encryption. The Crypto engine and the entire DataLocker device has passed the NIST's FIPS 140-2 validation.

Manufacturer Part Number
DL128E2SSD
EAN/UPC
0893760002250,893760002250
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Always on, 256-bit AES hardware encryption
  • Complete device is FIPS 140-2 validated Cert #1504 (competing devices only have FIPS validated components)
  • Firmware based anti-malware protection
  • Self-destruct mode for protection against brute force attacks
  • Patented touchscreen display and user-friendly interface
  • Rotating keypad for mitigation of surface analysis and shoulder surfing
  • FIPS 197 (Cert. #250)
  • FIPS 140-2 Validated Crypto Chip (Cert. #1472)
  • FIPS 140-2 Validated Device (Cert. #1504)