Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-H8DCL-6:
- H8DCL-6 (Standard Retail Pack)
Physical StatsForm Factor: Dimensions: Processor/ChipsetCPU: - Dual 1207-pin Socket C32
- Supports two 8/6/4-Core ready AMD Opteron™ 4000 Series processors
- HT3.0 Link support
Chipset: - AMD chipset SR5690 + SP5100
System MemoryMemory Capacity: - 8 DIMM sockets
- Supports up to 256GB Registered ECC or 64GB Unbuffered ECC/non-ECC DDR3 1600/1333/1066 SDRAM in 8 DIMMs
- Dual channel memory bus
- For Dual CPUs: Recommended that memory be populated equally in adjacent memory banks
- See Detailed Memory Support Matrix
Memory Type: - Registered ECC or unb. ECC / non-ECC DDR3 1600/1333/1066 MHz SDRAM 72-bit, 240-pin gold-plated DIMMs
DIMM Sizes: - 1GB, 2GB, 4GB, 8GB, 16GB, 32GB
Memory Voltage: On-Board DevicesSATA: - AMD SP5100 (RAID 0, 1, 10)
SAS: - LSI 2008 8 port SAS controller
- RAID 0, 1, 10; RAID 5 Optional
- Optional: AOC-SAS2-RAID5-KEY
RAID 5 support
Network Controllers: - 2 Intel® 82574L single-port Gigabit Ethernet Controllers
- 10/100/1000BASE-T support
VGA: Super I/O: Input / OutputSATA: SAS: - Integrated LSI 2008 SAS2 Controller
- Eight Serial Attached SCSI (SAS) ports
LAN: USB: - 7x USB 2.0 ports
- 2 rear, 1 Type-A, 2 headers for 4 ports
VGA: Serial Ports: - 2x Fast UART 16550 serial port (one header & one port)
Power: - SSI 24-pin + 8-pin + 8-pin power connectors / EPS12V
Note: Two 8-pin connectors are required to support 2 CPUs due to SSI spec
Others: - 1 SATA DOM power connector, TPM header
Expansion SlotsPCI-E: - 1 PCI-E 2.0 x8 (in x16 slot)
- 3 PCI-E 2.0 x8
- 1 PCI-E 2.0 x4 (in x8 slot)
- 1 PCI
Chassis (Optimized for H8DCL-6 )3U/Mid Tower: - CSE-835TQ-R920B
- CSE-936A-R900B
- CSE-936A-R1200B
- CSE-732i-500B
Tower/4U Rackmount: - CSE-743TQ-865B
- CSE-743TQ-865B-SQ
- CSE-743TQ-R760
- CSE-745TQ-800B
- CSE-745TQ-920B
- CSE-745TQ-R800B
- CSE-842TQ-665B
- CSE-846A-R1200B
- CSE-846E1-R900B
- CSE-846E16-R1200B
- CSE-846E2-R900
- CSE-846E26-R1200B
- Recommendation:
- 1. Strongly suggest using SuperMicro recommended chassis
- 2. Active Heatsink SNK-P0024AP4 is recommend used on tower and 4U chassis
System BIOSBIOS Type: - 16Mb SPI Flash ROM with AMI® BIOS
BIOS Features: - Plug and Play (PnP)
- DMI 2.3
- PCI 2.2
- ACPI 2.0
- USB Keyboard Support
- SMBIOS 2.3
ManagementSoftware: Power Configurations: - ACPI Power Management
- Wake-On-LAN (WOL) header
- Keyboard Wakeup from Soft-Off
- Power-on mode control for AC power loss recovery
PC Health MonitoringCPU: - Monitors CPU Core Voltages, +1.8V, +3.3V, +5V, +12V, +3.3V Standby, VBAT, HT, memory, chipset
- CPU switching voltage regulator
FAN: - Up to 6-fan status tachometer monitoring
- Up to 6x 4-pin fan headers
- Status monitor for speed control
- 4-pin fan support (w/o speed control)
- Low noise fan speed control
(4-pin fan only) - Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU Thermal Trip Support
- Thermal control for 8x Fan connectors
- I2C Temperature Sensing Logic
LED: - CPU / System Overheat LED
- +5V Standby Alert LED
Other Features: - Chassis Intrusion Detection
- Chassis Intrusion Header
Operating Environment / ComplianceRoHS: - RoHS Compliant 5/6, Pb Free
Environmental Specifications: - Operating Temperature:
10°C to 35°C (50°F to 95°F) - Non-operating Temperature:
-40°C to 70°C (-40°F to 158°F) - Operating Relative Humidity:
8% to 90% (non-condensing) - Non-operating Relative Humidity:
5% to 95% (non-condensing)
OS Compatibility• Please see our OS Compatibility Chart
RegulatoryFCC: - Passed to meet FCC standard requirement