Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Compliant with 3.5” SATA and SATA2 (3.0Gb/s) Hard Disk Drive
- Patented Tool Free HDD Ejection
- Patented NSS Connector (Non-Scratch SATA Connector) Guaranty for 50K Swap Cycles
- SATA HD Interface: 15+7 Pin SATA Power/Data Connector
- Support Hot Swap
- Front Panel Material: ABS
- Chassis Material: Stainless Steel
- Patented Silicon Aseismatic Design to Avoid any Data Loss or HDD Damage from Movement
- Dual Color LED Indicator at Front Panel (Orange/Blue)
- Open Frame Design for Excellent Heat Dissipation