2.5in USB 3.0 SSD SATA Hard Drive Enclosure

The SAT2510BU32 2.5-inch SuperSpeed USB 3.0 SATA Hard Drive Enclosure turns a normal 2.5-inch SATA hard drive (HDD) or solid state drive (SSD) into a portable, external hard drive.

Connecting to a host computer through USB 3.0 with no external power required, this enclosure supports full SuperSpeed USB data transfer speeds up to 5 Gbps - 10x faster than the USB 2.0 standard, and is backward compatible with older USB connections (USB 2.0). Large capacity drives (tested with up to 1TB) can be used to greatly enhance your computer's storage/backup capabilities.

Featuring a lightweight, portable design this USB 3.0 SATA HDD enclosure is constructed of aluminum, which offers maximum durability and operating heat dissipation.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
SAT2510BU32
EAN/UPC
0065030845984,065030845984
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

Chipset ID: ASMedia - ASM1051
Compatible Drive Types (Type and Rate): SATA
Drive Installation: Fixed
Drive Size: 2.5in
Fan(s): No
Interface: USB 3.0
Number of Drives: 1

Performance

Max Drive Capacity: Currently tested with up to 1TB 5400 RPM hard drives
Type and Rate:

  • USB 3.0 - 5 Gbit/s
  • SATA II (3 Gbps)
UASP Support: No

Connector(s)

Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Receptacle
Host Connectors: 1 - USB 3.0 Micro-B (10 pin; SuperSpeed) Female

Software

OS Compatibility: OS independent; No software or drivers required

Indicators

LED Indicators: 1 - Power/Activity
Power Power Source: USB-Powered
Environmental Humidity: 10% ~ 90% RH
Operating Temperature: 0°C to 60°C (32°F to 140°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)

Physical Characteristics

Color: Black
Enclosure Type: Aluminum
Max Drive Height: 0.4 in [9.5 mm]
Product Height: 0.4 in [10 mm]
Product Length: 4.7 in [120 mm]
Product Weight: 2.8 oz [78 g]
Product Width: 3 in [75 mm]

Packaging Information

Shipping (Package) Weight: 6.7 oz [191 g]

What's in the Box

Included in Package:
  • 1 - USB to SATA Enclosure
  • 1 - USB 3.0 Cable
  • 1 - Tool Kit
  • 1 - Protective Case
  • 1 - Instruction Manual