12U 36in Knock-Down Server Rack Cabinet with Casters

Store your servers, network and telecommunications equipment securely in this 12U solid steel rack. This server rack provides 12U of storage space in a sleek secure cabinet for storing EIA-310 compliant 19” rackmount devices such as Dell, HP and IBM servers along with telecommunication and A/V equipment. The rack creates a robust storage solution supporting a total load capacity of 800 kg. (1760 lbs.).

Hassle-free equipment installation

This rack has been engineered with different features that enable you to easily incorporate plenty of equipment.

With adjustable mounting rails you can easily change the rail depth to up to 39.4 in. (1000mm). These rails ensure the cabinet is widely compatible with your standard rackmountable equipment. The added depth also provides support for additional cable and power management behind your equipment.

The rack features brushed ports on the ceiling and floor panels that enable you to easily run cabling to the inside and outside of the cabinet, for discreet cable management. The floor and ceiling panels can also be removed enabling you to customize your setup, and the rack features grounding lugs that enable you to ground your equipment for added protection.

Securely protect your equipment while still being able to see it

To ensure you have full visibility of your equipment while securely locking it up, this rack has a stylish glass window on the front door. The glass door looks great in any server room, and gives you the freedom to clearly monitor equipment without the hassle of opening your rack.

The rack also has removable side panels with independent locks quick-release mechanisms that enable you to easily access your equipment while still keeping it secure.

Save money, with a cost effective, compact shipping container

The cabinet comes in a flat packed box to reduce shipping volume, which significantly reduces your costs in shipping. Plus, because the rack is packaged efficiently, you can easily store the cabinet, for deployment at a later date.

Maximum Maneuverability, with casters included

The cabinet features casters ensuring hassle-free access to the rear mounted equipment, while providing ease of mobility around your office, studio or server room. Plus, the width and height of the rack fits through standard doorways, giving you the freedom to wheel your server rack into different rooms.

Ensure your equipment is running at an optimal temperature

The rear door on the rack is mesh, and the front glass door is vented, working together to increase airflow to provide passive cooling that’s cost effective and ensures your equipment runs at an optimal temperature.

The top ceiling panel features square venting holes that are cage nut compatible, which provide mounting points that enable you to add additional equipment at the top of your rack. The ceiling panel also features fan mounts that give you the freedom to add fans for equipment that requires active cooling.

The RK1236BKF is backed by a lifetime StarTech.com warranty with free technical support.

Manufacturer Part Number
RK1236BKF
EAN/UPC
0065030845595,065030845595
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: Lifetime
Hardware Back Door Construction: Steel Mesh
Casters: Included
Fan(s): No
Frame Type: Enclosed Cabinet
Front Door Construction: Steel w/ Window
Front Door Key Lock: Yes
Industry Standards: DIN41491 Part I

: EIA RS310-D

: IEC297-2
Rack Type: 4-Post
Side Panel Construction: Solid Steel
U Height: 12U
Wallmountable: No
Performance Weight Capacity (Stationary): 1768 lb [800 kg]
Physical Characteristics Color: Black
Enclosure Type: Aluminum and Steel
External Depth: 35.4 in [900 mm]
External Height: 26.1 in [663 mm]
External Width: 23.6 in [600 mm]
Height with Casters: 28.9 in [735 mm]
Internal Width: 18.3 in [465 mm]
Maximum Mounting Depth: 28.7 in [730 mm]
Minimum Mounting Depth: 5.9 in [150 mm]
Product Weight: 64.8 lb [29.3 kg]
Packaging Information Flat Pack (Assembly Required): Yes
Shipping (Package) Weight: 110.5 lb [50 kg]