Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-H8DGi:
- H8DGi (Standard Retail Pack)
Physical StatsForm Factor: Dimensions: - 12" x 13 " (30.5cm x 33.2cm)
Processor/ChipsetCPU: - Dual 1944-pin Socket G34
- Supports up to two 16/12/8/4-Core ready AMD Opteron™ 6000 Series processors
- HT3.0 Link support
Chipset: - Dual AMD chipset SR5690/SP5100
System MemoryMemory Capacity: - 16 DIMM sockets
- Supports up to 512GB Registered ECC or 128GB Unbuffered ECC/non-ECC DDR3 1600/1333/1066 SDRAM in 16 DIMMs
- Quad channel memory bus
- For Dual CPUs: Recommended that memory be populated equally in adjacent memory banks
- See Detailed Memory Support Matrix
Memory Type: - DDR3 1600/1333/1066 MHz Registered ECC or unbuffered ECC / non-ECC SDRAM 72-bit, 240-pin gold-plated DIMMs
DIMM Sizes: - 1GB, 2GB, 4GB, 8GB, 16GB, 32GB
Memory Voltage: Error Detection: - Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
On-Board DevicesSATA: - AMD SP5100 (RAID 0, 1, 10)
Network Controllers: - Intel® 82576 controller, Dual-Port
Gigabit Ethernet - 10/100/1000BASE-T support
VGA: Super I/O: Input / OutputSATA: LAN: USB: - 8x USB 2.0 ports
- 2x Rear and 2x header (4 ports), 2x TypeA
VGA: Keyboard / Mouse: - PS/2 keyboard and mouse ports
Serial Ports: - 1x Fast UART 16550 serial port
- 1x serial port header
Others: - 1 SATA DOM power connector, TPM header
Expansion SlotsPCI-Express: - 3 PCI-E 2.0 x16
- 1 PCI-E 2.0 x8
- 2 PCI-E 2.0 x4 (in x8 slots)
Chassis ( Optimized for H8DGi )Tower / 4U Rackmount: System BIOSBIOS Type: - 16Mb SPI Flash ROM with AMI® BIOS
BIOS Features: - Plug and Play (PnP)
- DMI 2.3
- PCI 2.2
- ACPI 2.0
- USB Keyboard Support
- SMBIOS 2.3
ManagementSoftware: - Super Doctor III
- Watch Dog
Power Configurations: - ACPI Power Management
- Wake-On-LAN (WOL) header
- Keyboard Wakeup from Soft-Off
- Power-on mode control for AC power loss recovery
PC Health MonitoringCPU: - Monitors CPU Core Voltages, +1.8V, +3.3V, +5V, ±12V, +3.3V Standby, VBAT, HT, memory, chipset
- CPU switching voltage regulator
FAN: - Up to 8-fan status tachometer monitoring
- Up to eight 4-pin fan headers
- Status monitor for speed control
- 3-pin fan support (w/o speed control)
- Low noise fan speed control
(4-pin fan only) - Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU Thermal Trip Support
- Thermal control for 8x Fan connectors
- I2C Temperature Sensing Logic
LED: - CPU / System Overheat LED
- +5V Standby Alert LED
Other Features: - Chassis Intrusion Detection
- Chassis Intrusion Header
Operating Environment / ComplianceRoHS: - RoHS Compliant 6/6, Pb Free
Environmental Specifications: - Operating Temperature:
10°C to 35°C (50°F to 95°F) - Non-operating Temperature:
-40°C to 70°C (-40°F to 158°F) - Operating Relative Humidity:
8% to 90% (non-condensing) - Non-operating Relative Humidity:
5% to 95% (non-condensing)
OS Compatibility• Please see our OS Compatibility Chart
RegulatoryFCC:
- Passed to meet FCC standard requirement