Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X6DHP-8G2-B:
Physical StatsForm Factor: Dimensions: - 9.6" x 16.2" (24.4cm x 41.1cm)
Processor/CacheCPU: - Dual 604-pin FC-mPGA4 Sockets
- Supports up to two Intel® 64-bit Xeon®processor(s) of the same type below:
- Xeon (Nocona) CPU with 1MB L2 Integrated Advanced Transfer Cache, up to 3.60 GHz
- Xeon (Irwindale) CPU with 2MB L2 Integrated Advanced Transfer Cache, up to 3.80 GHz
- Xeon LV (Low Voltage) CPU, up to 2.8 GHz
System Bus: Operating System Software: - Supports 64-bit Operating Systems
- Supports 32-bit Operating Systems
- OS Compatibility Chart
System MemoryMemory Capacity: - Eight 240-pin DIMM sockets
- Supports up to 16 GB DDR2 400MHz memory
- Dual-channel memory bus
- Memory must be populated in pairs
- Single-rank modules are recommended for 6+ DIMM support
Memory Type: - DDR2 400MHz buffered (registered) ECC SDRAM 72-bit, 240-pin gold-plated DIMM
DIMM Sizes: Memory Voltage: Error Detection: - Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
- Supports Single Device Data Correction (SDDC)
On-Board DevicesChipset: - Intel® E7520 chipset
- MCH + ICH5R + PXH +82546GB
SATA: - ICH5R SATA ControllerRAID 0, 1, JBOD support
SCSI: - Adaptec AIC-7902 Controller
- Dual-Channel Ultra320 SCSI (Host RAID only supports 4 drives)
- Host RAID 0, 1, 10, JBOD support
Zero Channel RAID: - Support for Zero-Channel RAID
- Optional: (Card not included)
IPMI: - Support for Intelligent Platform Management Interface v.2.0 (Optional [1U: AOC-1UIPMI-B])
Network Controllers: - Intel® 82546GB Dual Port Gigabit Controller
- Supports RJ45 output
Graphics: - ATI Rage XL SVGA PCI video controller with 8 MB of video memory
Super I/O: Input / OutputSerial ATA: - Two Serial ATA ports
- Two SATA hard drives supported
IDE: - Dual EIDE channels support up to four UDMA/ IDE devices
- Supports UDMA Mode 5, PIO Mode 4, and ATA/100
Floppy: - 1 Floppy controller; 1.44 MB
LAN: USB: - 2x USB rear ports
- 2x USB internal headers
- USB 2.0 / 1.1 Compliant
VGA: Keyboard / Mouse: - PS/2 keyboard and mouse ports
Serial Ports: - 2 Fast UART 16550 serial ports
Chassis ( Optimized for X6DHP-8G2 )1U Chassis: Important Chassis Notes: - To ensure system stability, a 420W (minimum) ATX power supply
[8-pin (+12V) and 24-pin are required] - Chassis must have CPU mounting holes required for 800MHz FSB CPUs with this serverboard.
Expansion SlotsPCI-Express / PCI-X: - 1 x Universal (SXB-E) slot =
[1 (x8) PCI-E Slot] or
[1x 64-bit PCI-X 133MHz slot] - 1 x Universal (SXB-E) slot =
[1 (x8) PCI-E Slot] or
[1x 64-bit PCI-X 100MHz slot]
System BIOSBIOS Type: - 8Mb Flash EEPROM with Phoenix® BIOS
BIOS Features: - Plug and Play (PnP)
- SMBIOS 2.3
- DMI 2.3
- PCI 2.2
- ACPI 1.0
- USB Keyboard support
- Fan Speed Control
ManagementSoftware: - Optional IPMI (Intelligent Platform Management Interface) 2.0
- SuperDoctor® III
- Watch Dog
- NMI
Power Configurations: - ACPI/APM Power Management
- Main Switch Override Mechanism
- Wake-On-Ring (WOR) header
- CPU Fan auto-off in sleep mode
- Power-on mode control for AC power loss recovery
PC Health MonitoringVoltage: - Monitors for CPU Cores, +1.8V, +3.3V, +5V, ±12V, +3.3V Standby & VBAT
- CPU Core 4-Phase-switching voltage regulator with auto-sense
FAN: - Total of five proprietary fan connectors supporting 10 fans
- 10x fans with Tachometer status monitoring
- Status monitor for speed control
Temperature: - Monitoring for CPU, chassis environment
- CPU thermal trip support
- Thermal control for 10x fan connectors
- Thermal Monitor 2 (TM2) support
LED: - CPU / System Overheat LED
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- SDDC support
OS Compatibility• Please see our OS Compatibility Chart