Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X8DTT-H-B:
Physical StatsForm Factor: Dimensions: - 16.64" x 6.8 " (42.26cm x 17.27cm)
Processor/CacheCPU: - Dual 1366-pin LGA Sockets
- Supports up to two Intel® 64-bit Xeon®processor(s) of the same type below:
- Intel®
Xeon®Processor 5600 Series (Westmere) - Intel®
Xeon®Processor 5500 Series (Nehalem-EP)
QPI: System MemoryMemory Capacity: - 12x 240-pin DIMM slots
- Supports up to 192 GB** 1333 / 1066 / 800MHz DDR3 ECC Registered memory
- Supports up to 48 GB 1333 / 1066 / 800MHz DDR3 ECC / Non ECC Unbuffered memory
- Memory Mirroring supported
Memory Type: - 1333 / 1066 / 800MHz ECC Registered / ECC or Non ECC Unbuffered DDR3 SDRAM 72-bit, 240-pin gold-plated DIMMs
DIMM Sizes: - 1GB, 2GB, 4GB , 8GB** , 16GB**
Memory Voltage: Error Detection: - Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
- Supports Intel® x4 and x8 Single Device Data Correction (SDDC)
On-Board DevicesChipset: - Intel® 5500 (Tylersburg) chipset
- ICH10R
SATA: - Intel ICH10R SATA 3.0Gbps Controller
- RAID 0, 1, 5, 10 support (Windows)
- RAID 0, 1, 10 support (Linux)
Network Controllers: - Dual Intel® 82574L Gigabit Ethernet Controller
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Graphics: Super I/O: Clock Generator: Chassis ( Optimized for X8DTT-H)2U Chassis: - CSE-217HQ-R1400B
- CSE-827H-R1200B
- CSE-827H-R1400B
- CSE-827HD-R1400B
- CSE-827T-R1200B
Important Chassis Notes: - To support the new generation Intel® Xeon® processor-based motherboards, aRevision K chassis is recommended for most models. Please talk to your sales representative or follow the link for details.
Expansion SlotsPCI-Express: Input / OutputSerial ATA: - Four Serial ATA ports
- Four SATA hard drives supported
- Note: Requires BPN-827ADP-X8-H adapter
LAN: USB: - 2 rear + 1 header (2 Ports)
- 4 total USB ports, 2.0 Compliant / 1.1 Compliant
VGA: Serial Port: - 1 Fast UART 16550 serial port
System BIOSBIOS Type: - 32Mb SPI Flash EEPROM with AMI® BIOS
BIOS Features: - Plug and Play (PnP)
- PCI 2.2
- ACPI up to 3.0
- USB Keyboard support
ManagementSoftware: - SuperDoctor® III
- Watch Dog
- NMI
Power Configurations: - ACPI Power Management
- Main Switch Override Mechansim
- Power-on mode for AC power recovery
PC Health MonitoringVoltage: - Monitors for CPU Cores,+1.5V, +3.3V, +5V, +12V, +5 Stdby, +3.3 Stdby, VBAT, Memory Voltages.
- CPU Core 6-Phase-switching voltage regulator
FAN: - Total of four 4-pin PWM fans
- 4x fans with tachometer monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control (4-pin fan only)
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- PSU I2C temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED: - Power Fail / Overheat LED
- Suspend-state Indicator LED
- UID LED
Other Features: Operating Environment / ComplianceRoHS: - RoHS Compliant 6/6, Pb Free
Environmental Spec.: - Operating Temperature: 10° to 35° C (50° to 95°F)
- Non-operating Temperature: -40° to 70° C (-40° to 158° F)
- Operating Relative Humidity: 8% to 90% (non-condensing)
- Non-operating Relative Humidity: 5 to 95% (non-condensing)