Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-H8DI3+-F-O:
- H8DI3+-F (Standard Retail Pack)
MBD-H8DI3+-F-B: Physical StatsForm Factor: Dimensions: - 12" x 13.05" (30.5cm x 33.2cm)
Processor/ChipsetCPU: - Dual 1207-pin Socket F
- Supports up to two Six-Core / Quad-Core AMD Opteron™ 2000 Seriesprocessors**
- HT3.0 Link support
Chipset: - AMD chipset SR5690 + SP5100
System MemoryMemory Capacity: - Sixteen 240-pin DIMM sockets
- Support up to 128GB DDR2 800/667/533 MHz memory *
- Dual channel memory bus
- Single or Dual (recommended) channel memory support
- For Dual CPUs: Recommended that memory be populated equally in adjacent memory banks
Memory Type: - DDR2 800/667/533 MHz Registered ECC SDRAM 72-bit, 240-pin gold-plated DIMMs
DIMM Sizes: - 256 MB, 512 MB, 1GB, 2GB, 4GB, 8GB
Memory Voltage: On-Board DevicesSATA: - AMD SP5100 (RAID 0, 1, 10)
SAS: - LSI 1068E 8 port SAS controller
- RAID 0, 1, 10; RAID 5 Optional
- IButton68 (Optional: AOC-IButton68)
RAID 5 support
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM over LAN support
- Winbond® WPCM450 BMC
Network Controllers: - Two Gigabit Ethernet Intel® 82574L controller, Dual-Port
- 10/100/1000BASE-T support
VGA: Super I/O: Input / OutputSATA: SAS: - Integrated LSI 1068E SAS Controller ^
- Eight Serial Attached SCSI (SAS) ports
- Each SAS port supports up to 4 SAS / SATA drives
IDE: - Single EIDE channel support up to two UDMA IDE devices
- Supports UDMA Mode 5
- Supports PIO Mode 4
- Supports ATA 100/133
LAN: Floppy: USB: - 6x USB 2.0 ports
- 2x Rear / 2x header / 2x type A
VGA: Keyboard / Mouse: - PS/2 keyboard and mouse ports
Serial Ports: - 1x Fast UART 16550 serial port
- 1x serial port header
Others: - 1 SATA DOM power connector
Expansion SlotsPCI-Express: - 2x PCI-e 2.0 x16 (x8 signals) slots
- 1x PCI-e 2.0 x8 slot
- 1x PCI-e 2.0 x8 (x4 signals) slot
PCI-X: - 2x PCI-X 64-bit 133/100MHz slots
Server(s) ( with H8DI3+-F )Model(s): System BIOSBIOS Type: - 16Mb SPI Flash ROM with AMI® BIOS
BIOS Features: - Plug and Play (PnP)
- DMI 2.3
- PCI 2.2
- ACPI 2.0
- USB Keyboard Support
- SMBIOS 2.3
ManagementSoftware: - IPMI (Intelligent Platform Management Interface) 2.0
- Super Doctor III
- Watch Dog
Power Configurations: - ACPI Power Management
- Wake-On-LAN (WOL) header
- Keyboard Wakeup from Soft-Off
- Power-on mode control for AC power loss recovery
PC Health MonitoringCPU: - Monitors CPU Core Voltages, +1.8V, +3.3V, +5V, ±12V, +3.3V Standby, VBAT, HT, memory, chipset
- CPU switching voltage regulator
FAN: - Up to 8-fan status tachometer monitoring
- Up to eight 4-pin fan headers
- Status monitor for speed control
- 3-pin fan support (w/o speed control)
- Low noise fan speed control
(4-pin fan only) - Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU Thermal Trip Support
- I2C Temperature Sensing Logic
LED: - CPU / System Overheat LED
- +5V Standby Alert LED
Other Features: - Chassis Intrusion Detection
- Chassis Intrusion Header
Operating Environment / ComplianceRoHS: - RoHS Compliant 5/6, Server Exemption
Environmental Specifications: - Operating Temperature:
10°C to 35°C (50°F to 95°F) - Non-operating Temperature:
-40°C to 70°C (-40°F to 158°F) - Operating Relative Humidity:
8% to 90% (non-condensing) - Non-operating Relative Humidity:
5% to 95% (non-condensing)
OS Compatibility• Please see our OS Compatibility Chart
RegulatoryFCC: - Passed to meet FCC standard requirement