Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X8SIL-V -O:
- X8SIL-V (Standard Retail Pack)
MBD-X8SIL-V -B: Physical StatsForm Factor: Dimensions: - 9.6" x 9.6" (24.4cm x 24.4cm)
Processor/CacheCPU: - LGA 1156 Socket
- Intel® Xeon® X3400 series
- Intel® Xeon® L3400 series
- Intel® Core™ i3
- Intel® Pentium® G6950
- Intel® Celeron® G1101
System MemoryMemory Capacity: - 4x 240-pin DDR3 DIMM slots
- Supports up to 32 GB DDR3 ECC Registered memory (RDIMM)
- Supports up to 16 GB DDR3 ECC Un-Buffered memory (UDIMM)
- 1333 / 1066 / 800 MHz
- Dual Core processors of Ci3 and Pentium: support ECC UDIMM only
- Note: Supports 1-Gb and 2-Gb x8 devices only - Intel 3420 / 3400 Chipset Memory Requirements
Note: - All X3400 series and L3426 CPU support RDIMM and UDIMM
- All i3 series, L3406, G6950, and G1101 CPU support UDIMM only
Memory Type: - 1333 / 1066 / 800 MHz ECC Registered / ECC Unbuffered DDR3 SDRAM 72-bit, 240-pin gold-plated DIMMs
DIMM Sizes: Memory Voltage: Error Detection: - Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
On-Board DevicesChipset: SATA: - 6x SATA (3 Gbps)
- RAID 0, 1, 5, 10 support (Windows)
- RAID 0, 1, 10 support (Linux)
Network Controllers: - 2x Intel® 82574L Gigabit Ethernet Controllers
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
VGA: Super I/O: Clock Generator: Input / OutputSerial ATA: - 6 SATA ports
- 6 SATA hard drives supported
LAN: USB: - 2x USB rear ports
- 1x USB on-board
- 2x USB internal header (4 ports)
- Total 7 USB 2.0 Compliant
VGA: Keyboard / Mouse: - PS/2 keyboard and mouse ports
Serial Port / Header: - 1x Fast UART 16550 serial port
- 1x internal header
Operating Environment / ComplianceRoHS:
- RoHS Compliant 6/6, Pb Free
Environmental Spec.: - Operating Temperature: 10°to 35°C (50°to 95°F)
- Non-operating Temperature: -40°to 70°C (-40°to 158°F)
- Operating Relative Humidity: 8% to 90% (non-condensing)
- Non-operating Relative Humidity: 5 to 95% (non-condensing)
I/O Panel• Please see this board's I/O Panel
OS Compatibility• Please see our OS Compatibility Chart
Chassis ( Optimized for X8SIL-V )Important Chassis Notes: - To support the new generation Intel® Xeon® processor-based motherboards, aRevision K chassis is recommended for most models. Please talk to your sales representative or follow the link for details.
Expansion SlotsPCI-Express: - 2 (x8) PCI-E 2.0 slot
- 1 (x4) PCI-E (using x8 slot)
PCI: System BIOSBIOS Type: - 32Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - DMI 2.3
- PCI 2.2
- ACPI 1.0 / 2.0
- USB Keyboard support
- SMBIOS 2.3
ManagementSoftware: - SuperDoctor® III
- Watch Dog
Power Configurations: - ACPI / ACPM Power Management
- Main Switch Override Mechanism
- Wake-On-LAN (WOL) header
- Keyboard Wakeup from Soft-Off
- Power-on mode for AC power recovery
- Internal/External modem ring-on
PC Health MonitoringVoltage: - Monitors for CPU Cores, +1.8V, +3.3V, +5V, ±12V, +3.3V Standby, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
- 3-Phase-switching voltage regulator with auto-sense from 0.8375V-1.60V
FAN: - Total of 5 fan headers supporting up to 5 fans
- Five 4-pin fan headers
- 5x fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Support 3-pin fans (w/o speed control)
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- FC temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- +5V Standby alert LED
Other Features: - Chassis intrusion detection
- Chassis intrusion header
OS Compatibility• Please see our OS Compatibility Chart