Flat Panel Cart for 32" to 75" Displays

The SR560M Flat Panel Cart has been redesigned to include all of the features you may need, making it perfect for any application. Mobility, appealing design, display height adjustment, pre-assembled base and UL® certification ensure quick assembly while providing a ridged, but attractive, structure that fits into any décor. The 4" castors make it easy to move from room to room while the UL® certification ensures you that it can be done with safety in mind.

Manufacturer Part Number
SR560M-AB
EAN/UPC
0735029281771,735029281771
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number

SR560M-AB Flat Panel Cart for 32" to 75" Displays

WARRANTY: Limited 5-year

Product Specifications

DIMENSIONS (W X H X D): 34.95" x 68.38" x 29.00" (888 x 1736 x 737mm)
PRODUCT WEIGHT: 66lb (30kg)
LOAD CAPACITY:150lb (68.2kg) display 25lb (11.4kg) per shelf
FINISH: Textured Powder Coat
COLOR: Antimicrobial* Black

*Antimicrobial protection is limited to the treated article and does not protect a user against disease causing bacteria. Always clean products thoroughly after each use. Visit agion-tech.com for more details.

Package Specifications

PACKAGE SIZE (W x H x D): 47.50" x 7.25" x 38.50” (1207 x 184 x 978mm)
PACKAGE SHIP WEIGHT: 79lb (35.9kg)
PACKAGE UPC CODE: 735029281771
PACKAGE CONTENTS: Assembled base, Aluminum column, Universal display adaptor, Metal component shelf, (2) swivel casters, (2) locking swivel casters, hardware & instructions
UNITS IN PACKAGE: 1