Extra Heavy Duty Media Kit

Extra Heavy Duty Media Kit (price includes installation) for Phaser 7800
Purchase Extra Heavy Duty Media Kit for Phaser 7800. This accessory enables duplex printing on 300 gsm or 110 lbs. media. Pricing includes installation. Once purchased, end-user needs to call Xerox Support Customer Center or local Xerox Authorized Service Provider to schedule a time for installation.

Manufacturer Part Number
097S04341
EAN/UPC
0095205857146,095205857146,0009520585714,009520585714
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible Products: Phaserâ„¢ 7800
UPC Code: 095205857146

Shipping Information

Length (packaged): 7.5 in: 19.0499 cm
Width (packaged): 5 in: 12.6999 cm
Height (packaged): .75 in: 1.9049 cm
Weight (packaged): .25 lb: .1134 kg