256MB DDR SDRAM Memory Module

This Cisco® MEM2811-512U768D compatible 256MB DRAM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by the Magnuson-Moss Warranty Act to not affect or void OEM warranties.

Manufacturer Part Number
MEM2811-512U768D-AO
EAN/UPC
0821455022610,821455022610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Spec

Compatible OEM: Cisco®
Compatible With OEM Part Number(s): MEM2811-512U768D
Error Correction: No ECC
Factory Original Tier 1: No
Form Factor: DRAM
Memory Size: 256MB
Memory Speed: DDR-266MHz
Pins: 184
Product Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Product Weight(LB): 0.5
Speed: 266MHz
Technology: DRAM Upgrade
UPC Code: 821455022610