Xeon Quad-core E5620 2.4GHz FIO Server Processor Upgrade

Introducing the Intel Xeon processor 5600 series, the next generation of intelligent server and workstation processors. Help your customers reduce operating costs and achieve rapid return on investment with the industry leading performance and energy-efficiency of the Intel Xeon processor 5600 series.

Manufacturer Part Number
611125-L21
EAN/UPC
0849064062599,849064062599
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q1'10
Processor Number: E5620
Intel® Smart Cache: 12 MB
Intel® QPI Speed: 5.86 GT/s
# of QPI Links: 2
Instruction Set: 64-bit
Instruction Set Extensions: SSE4.2
Embedded Options Available: Yes
Lithography: 32 nm
VID Voltage Range: 0.750V-1.350V

Performance
# of Cores: 4
# of Threads: 8
Processor Base Frequency: 2.4 GHz
Max Turbo Frequency: 2.66 GHz
TDP: 80 W

Memory Specifications
Max Memory Size (dependent on memory type): 288 GB
Memory Types: DDR3-800/1066
# of Memory Channels: 3
Max Memory Bandwidth: 25.6 GB/s
Physical Address Extensions: 40-bit
ECC Memory Supported : Yes

Package Specifications
Max CPU Configuration: 2
TCASE: 77.6°C
Package Size: 42.5mm X 45mm
Sockets Supported: FCLGA1.366
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : 1.0
Intel® Hyper-Threading Technology : Yes
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Intel® Demand Based Switching: Yes
Thermal Monitoring Technologies: No

Intel® Data Protection Technology
AES New Instructions: Yes

Intel® Platform Protection Technology
Trusted Execution Technology : Yes
Execute Disable Bit : Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.