2 Port VGA over Cat5 Video Extender – Transmitter

Extend and Distribute a VGA Signal to 2 Displays over Cat5 Cable. The ST1212T 2-Port VGA over Cat 5 Extender is designed for use with our ST121 VGA over Cat 5 extension series, offering convenient video distribution at distances of up to 500 feet (150 meters) using standard Cat 5 (or better) Ethernet cabling. Comprised of the transmitter unit only, the ST1212T requires one Receiver Unit (ST121R) per display that you are connecting.
For added versatility, the VGA over Cat 5 Repeater (ST121EXT) can be used to extend the distance between the transmitter and receiver by an additional 500 feet (150 meters), for a total extension distance of 1000 feet (300 meters). Similarly, up to 3 repeater units can be used between transmitter and receiver, enabling you to connect monitors at each repeater, while still extending the total distance.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST1212T
EAN/UPC
0065030844550,065030844550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 3 Years
Hardware Cabling: Cat 5 UTP or better
Daisy-Chain: Yes
Ports: 2
Performance Max Distance: 150 m / 500 ft
Supported Resolutions: 1600x1200 @ 150ft(50m)
1280x1024 @ 300ft(100m)
1024x768 @ 500ft(150m)
Connector(s) Local Unit Connectors:
1 - VGA (15 pin, High Density D-Sub) Female
1 - VGA (15 pin, High Density D-Sub) Male
2 - RJ-45 Female
Special Notes / Requirements System and Cable Requirements: One Receiver Unit (ST121R) per display that you are connecting
Indicators LED Indicators: 1 - Active
 1 - Power
Power Center Tip Polarity: Positive
Input Current: 0.8A
Input Voltage: 110V-240V AC
Output Current: 0.6A
Output Voltage: 12 DC
Power Source: AC Adapter Included
Environmental Humidity: 0~80% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 60°C (14°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Aluminum
Product Height: 0.8 in [20 mm]
Product Length: 3.9 in [100 mm]
Product Weight: 7 oz [199 g]
Product Width: 2.6 in [65 mm]
Packaging Information Shipping (Package) Weight: 19.2 oz [544 g]