Voyager Pro HD Earset

So smart, it manages your calls

The Plantronics Voyager® PRO HD with smart sensor technology redefines hands-free convenience. This headset is so smart, that by simply placing it on your ear, it automatically answers your phone or transfers calls back and forth between your phone and headset. Voyager PRO HD takes you beyond the headset, with our free MyHeadset™ app that gives you tips, tricks and tools for Android™ smartphones. Combined with HD streaming audio plus natural sound and superior comfort and you’ve got the smartest headset for smartphones.

Manufacturer Part Number
VOYAGER PRO HD
EAN/UPC
0912202876447,912202876447
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Talk Time: Up to 6 hours
Standby Time: Up to 5 days
Operating Distance (Range): Up to 33 feet (10 meters), Class II
Headset Weight: 17 grams
Charge Connector: Micro USB cable and AC/DC 100–240V with micro USB connection
Battery Type: Rechargeable non-replaceable lithium ion polymer
Charge Time: (Maximum) 90 minutes for full  
Power Requirements: 5V DC – 180mA
Bluetooth Version: Bluetooth v3.0
Bluetooth Profiles: Supports Advanced Audio Distribution (A2DP),Audio/Video Remote Control (AVRCP),Hands-free v1.5 (HFP), Headset v1.1 (HSP),Secure Simple Pairing (SSP)
Operating Temperature: 32°F - 104°F (0 - 40°C)
Storage Temperature: 32°F - 104°F (0 - 40°C)  
Charging Temperature: 32°F - 104°F (0 - 40°C)