Metrologic’s ScanGlove durable, lightweight, wearable automatic single-line 1D bar code scanner improves productivity as it increases scanning flexibility.
Metrologic’s ScanGlove (IS4225) automatic wearable single-line scanner increases productivity by providing a flexible solution to a variety of 1D bar-code scanning applications.
Lightweight and durable, ScanGlove can be used as a back-of-hand scanner or a stationary desktop scanner.
Increase scanning mobility by mounting the scanner to the back of your hand and connecting it to a portable data terminal. ScanGlove can also be used as a compact fixedmount presentation scanner.
Make bar code scanning and data entry fast and easy by connecting ScanGlove to a desktop computer. Simply present the bar code to the scanner and it is automatically entered into the computer.
ScanGlove offers flexibility to users with a choice of interfaces, including RS232, keyboard wedge, stand alone keyboard, light pen emulation or USB.
Note:
OPERATIONAL
Light Source: Visible Laser Diode 650 nm ± 10 nm
Laser Power: 0.800 mW (peak)
Decode Capability: Autodiscriminates all standard bar codes; for other symbologies call Metrologic
System Interfaces: USB (low speed)
Number Characters Read: Up to 80 data characters
Beeper Operation: 3 tones or no beep
Indicators (LED): Red = laser on, ready to scan; Green = good read
MECHANICAL
Dimensions: Length: 70 mm (2.75”), Width: 49 mm (1.94”), Height: 24 mm (0.94”)
Weight: 105 g (3.7 oz)
Termination: Breakaway connector or 10 position modular RJ45
Cable: Straight, breakaway or 1.5 m (5’) coiled
ELECTRICAL
Input Voltage: 5 VDC ± 0.25 V
Power: 0.75 W
Operating Current: 135 mA
DC Transformers: Class 2; 5 VDC @ 300 mA
Laser Class: CDRH and IEC Class 2 in accordance with IEC 60825-1:1993+A1:1997 +A2:2001
EMC: FCC Class A, CISPR Class A
ENVIRONMENTAL
Operating Temperature: -20°C to 50°C (-4°F to 122°F)
Storage Temperature: -40°C to 70°C (-40°F to 158°F)
Humidity: 5% to 95% relative humidity, non-condensing
Light Levels: Up to 4842 Lux (450 footcandles)
Shock: Designed to withstand 1.2 m (4’) drops
Contaminants: Sealed to resist airborne particulate contaminants
SCAN PERFORMANCE
Depth of Scan Field: 12.7 mm - 203 mm (0.5” - 8”) for 0.33 (13 mil) bar code
Width of Scan Field: 28.6 mm (1.125”) @ face; 102 mm (4”) @ 76.2 mm (3”)
Scan Speed: 52 scan lines per second
Scan Pattern: Single scan line
Minimum Bar Width: 0.173 mm (6.8 mil)
Print Contrast: 35% minimum reflectance difference
Roll, Pitch, Yaw: 42°, 68°, 52°