RAID 6405 Single

Manufacturer Part Number
2270000-R
EAN/UPC
760884156421,0760884156421
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ports: 6Gb/sec - 4 internal
PCIe connector and speed: x8 Gen2
Memory: 512Mb, cache protection (ZMCP): optional AFM600
RAID levels: 0, 1, 10, 1E, 5, 6, 50, 60, hybrid, JBOD
Size: low profile, half length (MD2)
Maximum RAIDs: 64, maximum drives: 256, maximum RAID size: 512TB
IOPs: 55K, MB/sec: 2000+
SSD Caching: no

Uses: general duty RAID for small number of spinning media