Mounting Rackshelf, 1/2 RU, 5.5"D

MS-5.5
This innovative new shelf was designed to mount small items conveniently in the front or rear of a rack while providing abundant cable management and device tie down points. Pattern of holes and slots accommodates nearly any mounting hole pattern, and can also be used for wire tie or other fastening approaches. Surprisingly strong for their size, these shelves will solve many of your small item mounting challenges in any standard rack. NOTE: Must be installed using standard 10-32 or 5mm rack screws into threaded rackrail.

Manufacturer Part Number
MS-5.5
EAN/UPC
0656747137037,656747137037
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Info

Finish Type: Black

Component Type: Vertical inside

Assembly/Installation Information

Mounting Points: 2

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

Capacity Weight (US): 30

Depth: 5.5"

Height: 0.5"

Width: 19"

Technical Information

Material: Steel