BGR-SA Series Rack, 38 RU, 32"D

BGR-38SA-32
This is the “Next Generation” Rack you have been wanting! Choose a BGR enclosure for the most space efficiency and strength available, plus the latest options for installation flexibility. This stand-alone version includes fixed vented side panels.

BGR series rack enclosures have higher weight capacities, provide more usable rackspace, and incorporate more functionality than any other rack system on the market Our revolutionary patent-pending Lever Lock™ system gives you tool free installation of cable management accessories. New options include brush grommet rear doors and problem-solving extender bays.

Manufacturer Part Number
BGR-38SA-32
EAN/UPC
0656747139932,656747139932
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Finish Type: Black Powder Coat

UL Standards Tested: UL1678

Listing Agencies/Third Party Information

ASCE: 7-10

RoHS: Yes

Greenguard: Yes

UL Listing No: E173107

Dimensions

Usable Depth: 29.4"

Usable Height: 66.625"

Capacity Weight (US): 12000

Depth: 32"

Height: 70.625"

Width: 23"

Primary Package Weight (US): 191

Rack Units: 38

Technical Information

Rackrail Type: 10-32

Seismic Load Capacity: 1175

UL Load Capacity: 3000

Material: Steel

Mounting: Horizontal

Seismic Certified: Yes