Single Outlet Female HDMI Wall Plate White

Add an In-wall HDMI® Connection Port, for Neat, Professional Quality Video Installations.. The HDMIPLATE professional-grade Single Outlet Female HDMI® Wall Plate offers an in-wall HDMI digital video receptacle that provides easy connections between a High Speed HDMI video output or Standard HDMI video output, and HDMI-equipped projectors, remote displays, or home theaters.
The 19-pin HDMI wall plate eliminates cable clutter, providing you with a professional look and is backed by StarTech.com's Lifetime Warranty.

Manufacturer Part Number
HDMIPLATE
EAN/UPC
0065030844147,065030844147
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime
Connector(s)
Connector A: 1 - HDMI (19 pin) Female
Connector B: 1 - HDMI (19 pin) Female
Physical Characteristics
Color: White
Product Height: 4.5 in [115 mm]
Product Length: 1.1 in [29 mm]
Product Weight: 1.5 oz [42 g]
Product Width: 2.8 in [70 mm]
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 0.1 lb [0.1 kg]
What's in the Box
Included in Package: 1 - Single Outlet Female HDMI® Wall Plate White