TAA Compliant Smart App Sinewave PR1500LCDRTXL2UTAA 1500 VA Rack-mountable UPS

The CyberPower Smart App Sinewave PR1500LCDRTXL2UTAA is a rack/tower convertible UPS with line interactive topology. It complies with the U.S. Trade Agreement Act (TAA). This model provides battery backup, power protection (using sine wave output), and surge protection for corporate servers, department servers, storage appliances, network devices, and telecom installations requiring Active PFC power source compatibility.

The PR1500LCDRTXL2UTAA uses Automatic Voltage Regulation (AVR) to correct minor power fluctuations without switching to battery power, which extends battery life. AVR is essential in areas where power fluctuations occur frequently. This model comes with a three-year warranty (including coverage of batteries) and a $400,000 Connected Equipment Guarantee.

Manufacturer Part Number
PR1500LCDRTXL2UTAA
EAN/UPC
0649532603930,649532603930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

UPS Topology: Line Interactive
Energy Saving: GreenPower UPS™ Bypass
ENERGY STAR® Qualified: Yes

Input

Voltage: 80 – 150 VAC
Frequency Range: 47 – 63 Hz
Plug Type: NEMA 5-15P
Plug Style: Right Angle, 45° Offset Right
Cord Length: 10 ft

Output

VA: 1,500 VA
Watts: 1,500 W
Automatic Voltage Regulation: Boost 1 +30%, Boost 2 +14% / Buck -12%
On Battery Voltage: 120 VAC ± 5%
On Battery Frequency: 50/60 Hz ± 0.1%
On Battery Waveform: Sine Wave
Outlet Type: NEMA 5-15R
Outlets – Total: 8
Outlets – Critical Load: 4
Outlets – Battery & Surge Protected: 8
Outlets – Surge-Only Protected: 0
Outlets – Widely Spaced: 0
Overload Protection:Internal Circuitry Limiting, Circuit Breaker
Transfer Time: 4 ms

Battery

Runtime at Half Load: 14 minutes
Runtime at Full Load: 5 minutes
Battery Type: Sealed Lead-Acid
Battery Size: 12V/9Ah
Battery Quantity: 4
Hot-Swappable: Yes
User Replaceable: Yes
Replacement Battery Cartridge: RB1290X4F
Replacement Battery Cartridge Quantity: 1
Typical Recharge Time: 8 hours
Extended Battery Option: BP48V75ART2U

Surge Protection & Filtering

Surge Suppression: 2,060 J
Phone RJ11 / Ethernet RJ45: 1-In, 1-Out (Combo)
Coaxial Protection RG6: 1-In, 1-Out
EMI/RFI Filtration: Yes

Management & Communications

Multifunction LCD Panel: Displays:
Load/Current LevelRuntimeBattery LevelTemperatureBattery In UseInput VoltageOutput VoltageOutput FrequencyOverload, Wiring FaultBattery Shutdown VoltageStatic Frequency Tolerance, Slew Rate, Silent Mode, Normal Mode
HID Compliant USB Port: Yes
Serial Port: Yes (2x)
Emergency Power Off (EPO) Port: Yes
LED Indicators:Power On, Wiring Fault
Audible Alarms:Input Fault,Battery Fault, Low Battery, Overload
Software: PowerPanel® Business Edition
SNMP / HTTP Remote Monitoring: Yes, with optional RMCARD202, RMCARD203 or RMCARD205
AS400 Management: None

Physical

Rack Size: 2U
Form Factor: Rack/Tower
Dimensions – W×H×D (in): 17.25 × 3.5 × 19.5 inches
Weight (lbs): 70.0 lbs
EnvironmentalOperating Temperature: 32 – 95 °F (0 – 35 °C)
Operating Humidity: 0 – 95% (non-condensing)
Storage Temperature: 5 – 113 °F (-15 – 45 °C)
Maximum Operating Elevation: 10,000 ft (3,000 m)
Maximum Storage Elevation: 50,000 ft (15,000 m)

Certifications

Safety:UL1778, cUL 107.1, FCC DOC Class B
Environmental: RoHS Compliant

Warranty

Product Warranty: 3 Years Limited
Connected Equipment Guarantee: Lifetime
CEG Amount: $400,000