DL500E2 Hard Drive

The DataLocker DL2 is a FIPS 140-2 validated, self-encrypting, high capacity portable drive. High security with 256-bit AES CBC Mode encryption. Peace of mind with self-destruct technology. Simple to use with no software or drivers. Features include; touchscreen passcode authentication, self-destruct mode, randomized keypad, administrative user and anti-malware protection.

Manufacturer Part Number
DL500E2
EAN/UPC
0893760002144,893760002144
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Always on, 256-bit AES hardware encryption
  • Complete device is FIPS 140-2 validated Cert #1504 (competing devices only have FIPS validated components)
  • Firmware based anti-malware protection
  • Self-destruct mode for protection against brute force attacks
  • Patented touchscreen display and user-friendly interface
  • Rotating keypad for mitigation of surface analysis and shoulder surfing
  • FIPS 197 (Cert. #250)
  • FIPS 140-2 Validated Crypto Chip (Cert. #1472)
  • FIPS 140-2 Validated Device (Cert. #1504)