507X (CE400X) High Yield Black Original LaserJet Toner Cartridge

Reliable, Original HP toner cartridge helps keep business productivity high and avoid wasted time and supplies. Cartridge is designed for printing e-mails, drafts and documents with crisp, black text using the Hewlett-Packard LaserJet Enterprise 500 Color Printers M551n, M551dn and M551xh. Cartridge yields approximately 11,000 pages.

Manufacturer Part Number
CE400X
EAN/UPC
0884962554562,884962554562,088496255456,0088496255456
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color(s) of print cartridges : Black

Print technology : Laser

Page yield (black and white) : 11,000 pages

Page yield footnote : Approximate average yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.

Operating requirements:

Operating temperature range : 10 to 30ºC
Storage temperature range : -20 to 40°C
Storage humidity : 10 to 90% RH

Dimensions and weightDimensions and weight :

Package dimensions (W x D x H) : 390 x 164 x 206 mm

Package weight : 1.74 kg

What's includedWhat's included:
Warranty : HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.

What's in the box :

  • Toner cartridge
  • Recycling guide