Perfect for any classroom space, these innovative, these school stack chairs are built for comfort and durability. The 12" seat height is perfect for children ages 3 to 7 years old. Stack chair features a molded plastic seat with vented back for comfort, reinforced ribbing in back and under the seat for added strength, steel powder-coated legs, and steel lower back support. Leg color matches seat color. Chair legs are equipped with nylon swivel glides perfect for hard floors. Frame and screws do not penetrate through the seat surface.
Note:
Assembled Weight: 5.50
Assembled Dimensions: 14.75" x 15.50" x 22.50"
Other Dimensions:
Seat height: 12"
Shell: 13.1"W x 13.1"D x 12.4"H