HD Male to DVI Female Adapter

IOGEAR's HDMI (M) to DVI (F) Video Adapter allows you to connect a DVI-enabled device to an HD-enabled deviceĀ using a DVI cable.

One end of the adapter is an HD male connector and the other end is a DVI-D Dual Link female connector.

Simply plug the HDMI male connector to an HD-enabled device, and then connect a DVI-D (Dual Link or Single Link) cable which is plugged into a DVI-enabled device to the DVI connection on the adapter.

Manufacturer Part Number
GHDMDVIF
EAN/UPC
0881317508164,881317508164
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Distributor Part #

Ingram: KZ9403
DH: GHDMDVIF
Synnex: 3038714
ASI: N/A
Function: GHDMDVIF
Dimensions: GHDMDVIF
POP Information
10'' Peg Hook: 14
6'' Peg Hook: 8
Unit Dimensions
Width: 1.69"
Height: 2.44"
Depth: 0.59"
Inner Pack
Width: 8.7"
Height: 9.4"
Depth: 4.4"
Inner Pack Qty.: 12
Unit Package Dimensions
Width: 2.83"
Height: 5.3"
Depth: 0.59"
Master Carton
Width: 10.4"
Height: 18.5"
Depth: 9.6"
Master Carton Qty.: 48
Weight
Master Carton Wt.: 6 lbs
Inner Pack Wt.: 1.25 lb
Unit Pack Wt.: 0.05 lb
Unit Wt.: 0.05 lb