12-cup pourover brewer with one warmer features an easy-to-use design to deliver full, well-balanced flavor without any hassle. Portable construction does not require any plumbing or special wiring for simple transportation. SplashGard funnel deflects hot liquids away from hands to prevent potential injuries to the user. All stainless steel construction can be quickly wiped down for long-lasting performance.
Note:
Product No: 13300.0001
Channel: Amusement and Leisure
College and University
Healthcare
Lodging and Hospitality
Office System
Specialty
Water Access: Not Plumbed
Electrical (Voltage): 120
UPC: 72504012179
Coffee Server Type: Decanter
Coffee Capacity Range: Low
Brewer Type: Pourovers
Number of Warmers: One Lower
Finish: Stainless
Number of Wires (+GND): 2
Cord Attached: Yes
Plug Type: NEMA 5-15P
2D Format CAD Available: Yes
Funnel Type: Black Plastic
Machine Depth: 17.7 "
Machine Width: 8.5 "
Machine Height: 17.3 "
Shipping Box Length: 25.3 "
Shipping Box Width: 12.9 "
Shipping Box Height: 28.8 "
Shipping Weight: 26 lb
Volume of shipped box: 5.44 ft3