Magellan 8304 In-counter Barcode Scanner

The Magellan™ 8300 bi-optic scanner is a high performance 5-sided scanner for medium volume checkout environments. It offers great performance, high quality and reliability, and outstanding value. It improves operational efficiency by achieving outstanding first-pass read rates and represents the next step in value and checkout productivity from the Magellan family and Datalogic ADC.

The 8300 can be configured as either scanner or scanner/scale combination with Datalogic’s exclusive, patented All-Weighs® scale platter to ensure accurate produce and bulk food weighing at the checkout. Two remote scale display options are available; a single display on a pole and a dual display on a single pole for applications requiring separate displays for the cashier and customer. Magellan 8300 models are available in three lengths: long, medium, and short (scanner only) to accommodate various POS configurations.

Flash memory allows for easy software upgrades that help extend the life of the retailer’s investment. In addition, an auxiliary RS-232 port can be utilized in a variety of ways, including adding a handheld scanner, programming and configuring the scanner, or accessing the scanners label data output. For applications requiring electronic article surveillance (EAS), the 8300 can be equipped with Checkpoint EAS and can support aftermarket integrated Sensormatic EAS antennas with good read acknowledgement via the auxiliary RS-232 port. Optional Value Added Features provide optional information tools that help decrease front-end costs by managing information on scanner software and diagnostics.

Manufacturer Part Number
83212402-004
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DECODING CAPABILITY
1D / LINEAR CODES Autodiscriminates all standard 1D codes including GS1 Databar™ linear codes.
STACKED CODES GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional

ELECTRICAL
AC POWER REQUIREMENTS AC Input: 100-250 VAC, 50-60 Hz
POWER CONSUMPTION Operating (Maximum): 8 Watts
Operating (Nominal): 7 Watts
Sleep Mode: 4 Watts

ENVIRONMENTAL
ESD PROTECTION (AIR DISCHARGE) 25 kV
HUMIDITY (NON-CONDENSING) 5 - 95%
TEMPERATURE Operating: 10 to 40 °C / 50 to 104 °F
Storage/Transport: -40 to 70 °C / -40 to 158 °F

INTERFACES
AUXILIARY PORTS EAS Port: Powered RS-232; Remote Scale Display; Scale Host

FEATURES
ALL-WEIGHS SCALE PLATTER Integrated Produce Lift Bar; Produce Rail™

PHYSICAL CHARACTERISTICS
DIMENSIONS Depth (Below Counter): 10.2 cm / 4.0 in
Height (Above Counter): 13.0 cm / 5.1 in
Length: Model 8304 (Medium, Scanner/Scale): 40.1 cm / 15.8 in
Model 8305 (Long, Scanner/Scale): 50.8 cm / 20.0 in
Width: 29.2 cm / 11.5 in
SCALE CAPACITIES Adjustments Required: Calibration Only
Capacity: 15.0 kg / 30.0 lb
Maximum Static Weight: 68.0 kg / 150.0 lb
Minimum Increment: 0.005 kg / 0.010 lb
Vibration Immunity: 4 Programmable Filter Settings

READING PERFORMANCE
MOTOR SPEED 4,500 rpm
READ HEIGHT 15.2 cm / 6.0 in
READ RATE (MAXIMUM) 3,900 lines/sec.
READING INDICATORS Beeper (Adjustable Tone and Volume);
Good Read LED
SCAN LINES 52
SCAN ZONE 360°
SIDES READ 5 Sides

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use.
The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE Complies to EU RoHS
LASER CLASSIFICATION Caution Laser Radiation - Do not stare into beam; CDRH Class IIa; EN 60825 Class 1; IEC 60825 Class 1

UTILITIES
OPOS / JAVAPOS JavaPOS Utilities are available for download at no charge.
OPOS Utilities are available for download at no charge.

WARRANTY
WARRANTY 1-Year Factory Warranty