EZ Fold Wall Mount Hinged Bracket, 15" Deep 8 RMS

ICC announces the release of our new innovative EZ Fold Wall Mount Hinged Brackets. These wall mount brackets are designed with easy folding style for cost effective shipping and save installation time. The rear hinges provide an easy and quick rear access to rackmount components. No assemblies require can be wall mountable straight out of the box.

Manufacturer Part Number
ICCMSABRS8
EAN/UPC
0633758037075,633758037075
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

NOTE: UNLESS OTHERWISE SPECIFIED
1. Material: 16 GA CRS
2. Finish: Black powder coat
3. EIA-310-D Compliant