Armor 2500W Monoblock, Class A/B Amplifier

Take your audio power up a notch with the Boss Audio Armor AR2500M Class A/B Monoblock Amplifier. This powerful 2-Ohm stable amplifier features 2500 Watts Max Power with a MOSFET power supply to kick start your music. Customize the sound with Variable Low Pass Crossover and Bass Boost. Max out the Bass range and rock your vehicle with the Remote Subwoofer Control. The Armor Series of Amplifiers packs incredible power and performance into a feature-rich slim design for put-it-anywhere convenience. Boost your music's Bass with the Boss Audio AR2500M

Manufacturer Part Number
AR2500M
EAN/UPC
0791489116428,791489116428
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Monoblock, Class A/B
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|2500 Watts
Peak Power @ 2 Ω|2500Watts x1
Peak Power @ 4 Ω|1250Watts x1
RMS Power @ 2 Ω|1875Watts x1
RMS Power @ 4 Ω|938Watts x1
Speaker Impedance|2 to 8 Ω
T.H.D. (Total Harmonic Distortion)|0.01 %
S/N Ratio (A-Weighted)|105 dB
Frequency Response|9Hz to130Hz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|40Hz to130Hz
Bass Boost|Variable0to12dB
Subwoofer Level Control|Yes
Thermal/Overload/Short Protection|Yes
Length|16.1875"
Width|6.5"
Height|2.5625"