PLAY:3 Network Audio Player

Intense, immersive sound.

Three speaker drivers powered by three dedicated digital amplifiers

The PLAY:3 uses three state-of the-art digital amplifiers individually coupled with three speaker drivers to deliver great sound to any room. The wireless music system provides pure, clean sound that is perfect for bringing room filling music to a kitchen, bedroom, office, or just about any room in your home. A bass radiator produces powerful low notes while two mid-range drivers and one tweeter fills out the sound.

Class-D amplifiers

State of the art, great sounding amplifiers that are light-weight, powerful and very energy-efficient in standby and use.

Tweeter

One tweeter creates a crisp and accurate high-frequency response.

Mid-range drivers

Two dedicated mid-range drivers ensure the faithful reproduction of mid-range frequencies crucial for accurate playback of vocals and instruments.

Bass radiator

A bass radiator is tuned to use the energised air volume inside of PLAY:3 to provide deep, clean and surprisingly powerful bass from such a small package.

Stereo Pair

Turn two PLAY:3s into separate left and right channel speakers to create wider, bigger, and deeper sound.

5.1 Home Theatre

Add two PLAY:3 speakers to PLAYBAR and SUB for a true surround sound experience.

All-digital sound architecture

All filter settings, active equalisation, and time-alignment are done in the digital domain through state-of-the-art DSP circuitry so there's absolutely no loss of audio quality or energy.

Adjustable bass and treble controls

Optimise sound performance using room-specific bass, treble, balance, and loudness controls. Adjust volume by individual room or by groups of rooms

Manufacturer Part Number
PLAY3US1
EAN/UPC
0180501002021,180501002021
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio

Amplifier

Three Class-D digital amplifiers perfectly tuned to match the speaker drivers and acoustic architecture.

Speakers

Three driver speaker system – one tweeter, two mid-range drivers, and one bass radiator. Each driver of the product is individually powered by a dedicated amplifier.

Stereo Pair setting

Allows you to group two PLAY:3s in the same room with one PLAY:3 serving as the left channel and the other as the right channel.

5.1 Home Theatre

Add two PLAY:3 speakers to PLAYBAR and SUB for a true surround sound experience.

Music

Audio formats supported

Support for compressed MP3, iTunes Plus, WMA (including purchased Windows Media downloads), AAC (MPEG4), AAC+, Ogg Vorbis, Apple Lossless, FLAC (lossless) music files, as well as uncompressed WAV and AIFF files. Native support for 44.1kHz sample rates. Additional support for 48kHz, 32kHz, 24kHz, 22kHz, 16kHz, 11kHz, and 8kHz sample rates.

Note: Apple "Fairplay", WMA DRM and WMA Lossless formats not currently supported. Previously purchased Apple "Fairplay" DRM-protected songs may be upgraded.

Music services supported

Sonos works seamlessly with most music services, including Pandora, Spotify, Deezer and SoundCloud.

Operating systems (for stored files)

Windows® XP SP3 and higher; Mac running OS X 10.7 or greater; NAS (Network Attached Storage) devices supporting CIFS

Internet radio supported

Streaming MP3, WMA

Album art supported

JPEG, PNG, BMP, GIF

Playlists supported

iTunes, Rhapsody, WinAmp, Windows Media Player

Playback modes

Crossfade, shuffle, repeat

Networking

Wireless connectivity

Works on your home WiFi network with any 802.11b/g, 2.4GHz broadcast capable router.
Also works on SonosNet, a secure AES encrypted, peer-to-peer wireless mesh network dedicated exclusively for your Sonos system to reduce WiFi interference

SonosNet Extender

Functions to extend and enhance the power of SonosNet 2.0.

Ethernet Port

A single Ethernet port that can connect the PLAY:3 to a wired home network or allow an Ethernet device to connect through SonosNet

General

Weight

5.71 lb (2.6 kg)

Dimensions (H x W x D)

5.2 x 10.6 x 6.3 in. (132 x 268 x 160 mm)

Package contents

Sonos PLAY:3, power cord, flat ethernet cable, Quickstart Guide

Power Supply

AC 100-240V, 50-60Hz, universal input

Storage temperature

4°F to 158°F (-20°C to 70°C)

Operating temperature

32°F to 104°F (0°C to 40°C)

Top-panel buttons

Volume and Play/Pause

Top-panel lights

Indicate Sonos component status and Mute status

Product finish

White with light metallic grille; black with graphite grille

Mount

Standard 1/4" / 20 threaded mounting socket

Multiple orientations

Stand upright or on side

Multi-language support

Sonos System Software supports : Danish, Dutch, English, French, German, Italian, Japanese, Norwegian, Simplified Chinese, Spanish, Swedish and Brazilian Portuguese.