HMP-01135 Foldable Square Hamper with Lid, Natura

Honey-Can-Do HMP-01135 Foldable Square Hamper with Lid, Natural.  This square hamper with lid provides an attractive yet functional vestibule for managing your laundry.  This laundry hamper folds easily when not in use, great for guest rooms, car travel, and dorms.  The integrated lid closes with Velcro, keeping contents hidden and odors contained for a neat room in seconds.  Constructed from a cotton poly blend with an inner plastic liner to help reduce mildew, this clothes hamper is ideal for use in the bathroom, laundry room and more.

Manufacturer Part Number
HMP-01135
EAN/UPC
0811434011353,811434011353
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical specs 

  • 14.5 in L x 14 in W x 24.5 in H (36.8 cm L x 35.6 cm W x 62.2 cm H)