Double-DIN DVD Player 6.2" Touchscreen Bluetooth

Double-DIN DVD Player 6.2" Touchscreen Monitor Bluetooth

Max out your music with the BOSS Audio BV9362BI In-Dash DVD Player with a 6.2" Touchscreen Monitor. Blast out tunes on the DVD/CD player, listen to the AM/FM radio, hook up an MP3 Player or smartphone through the Auxiliary input or plug into the USB and SD ports. Bluetooth technology lets you stream audio apps like Pandora or Spotify and make calls hands-free. Change up the sound with the built-in Subwoofer Control and Preset EQ. Control it all from the touchscreen, wireless remote, or your existing steering wheel controls (interface not included). Push your audio to its limits with the BOSS BV9362BI.

  • 80 Watts x 4 Max Power, RDS Tuner, Balance/Fader/Bass/Treble and Preset built-in EQ
  • Plays DVD/CD/USB/SD, MP3, WMA, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, SD, Aux, AV, Rear Camera, Steering Wheel Control Inputs
  • Video, Front, Rear & Sub Pre Amp Outputs
  • Wireless Remote, Built-in Subwoofer Control
  • Bluetooth Hands Free & Bluetooth Audio Streaming - play music and apps like Spotify/Pandora wirelessly

Manufacturer Part Number
BV9362BI
EAN/UPC
0791489115957,791489115957
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP3 through|DVD/CD/USB/SD
Other Formats|VCD, WMA, MP4, JPEG
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HFP
USB Port|Front & Rear
SD Port|Front panel
Aux-In|Front panel
A/V Input|Rear
Rear Camera Input|Yes
Pre-Amp Outputs|Front, Rear & Sub
Video Output|2
Total Power Output|320Watts <br />(80Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Steering Wheel Control (*Interface not included)|Yes
Screen Size|6.2"
Touchscreen|Yes
Resolution|800x480
Switchable Tuner Frequencies|USA, EUROPE
RDS Tuner|Yes
Tuner Preset|18FM /12AM
A.M.S. ( Auto Memory Search)|Yes
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Double-DIN
Width|7.125"
Height|4.125"
Depth|7.125"