Fiber Optic Duplex Network Cable

This OM3 Duplex Multimode Fiber Optic Cable is ideal for connecting 10GBase-SR, 10GBase-LRM, SFP+ and QSFP+ tranceivers for 10 gigabit network connections. This cable meets all TIA/ANSI standards and the stringent TAA compliance requirements for anyone who needs to procure products exclusively manufactured in countries on the Trade Agreement Act list. This cable also provides backward compatibility with existing 50/125 equipment and the performance headroom required to support LED and VCSEL laser light sources, and 10 gigabit ethernet applications.

Manufacturer Part Number
11001
EAN/UPC
0757120110019,757120110019
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color :Aqua

Length :2.00 Meter

Jacket Rating :Standard

UPC :757120110019

Warranty :Lifetime

Vendor :C2G

Weight :0.068 LB

All Measurements @ 1310nm MM

Attenuation

Insertion Loss Max 0.75dB

Back Reflection Min 20dB

Ferrule Compression Force 7.8N to 11.8N

Innerbody pushout force from outerhousing 10lbs.

Ferrule holder pushout force from innerbody 10lbs.

Ferrule creep after heat aging @ 80degC-3 days <(><<)>0.001 in.

Temp/Humid Change in Attenuation <(><<)>0.2dB

Cold -10C, 4 days

Dry Heat 70C, 4 days

Damp Heat 40C/93%RH 4 days

Insertion Loss Max 0.75dB

Return Loss Min 20dB

Durability Change in Attenuation <(><<)>0.2dB

Drop 8 drops from 1.8m

Engagement <(>&<)> Seperation Force Max 19.6 N

Mechanical endurance 500 cycles

Insertion loss Max 0.75dB

Return Loss Min 20dB

Vibration Change in Attenuation

Vibration 3 axis, 30 min

Change of Temp (Nb) -10to70C, no RH, 5 cycles, 30 min

Insertion Loss Max 0.75dB

Return Loss Min 20dB

Strength Change in Attenuation <(><<)>0.2dB

Strength of Coupling Mechanism 15.5lbf for 60 sec

Cable pulling 2.2N Axial/2.2N 90deg

Cable Torsion 2.2N 10 Cycles

Cable flex 2.2N 100cycles

Insertion Loss Max 0.75dB

Return Loss Min 20dB

Interoperability

Insertion loss Max0.75dB

Return Loss Min 20dB

Fiber Numerical Aperture 0.275 +/- 0.015