Point System 10 Gigabit Ethernet Media Converter Module

The CTGFF chassis card 10 Gigabit Ethernet fiber to fiber converter is a (2) port 10G SFP pluggable media converter, supporting a variety of XFP and SFP+ modules. The use of these SFPs allows network designers to utilize the module to meet their network requirements.

The media converter can use either Transition Networks’ or a third party’s MSA compatible 10G XFP or SFP+ modules.

This converter provides 3R (Reamplify, Reshape, and Retime) optical signal regeneration.

Manufacturer Part Number
CTGFF4747-100
EAN/UPC
0648177032020,648177032020
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards: IEEE 802.3ae
IEEE 802.3ak
IEEE 802.3ag
IEEE 802.3
IEEE 802.3x
Data Rate: 10 Gbps
Dip Switch: SW1- Port 1 mode
UP: Limiting (xR); DOWN: Linear (LRM)
SW2- Port 2 mode
UP: Limiting (xR); DOWN: Linear (LRM)
SW3- LPT UP: Enabled
DOWN: Disabled
SW4-Interface loopback, forces each fiber to loop its RX to TX
Status LEDs: PWR (power): GREEN- power on
1LNK- fiber #1 link: GREEN- On link
1ACT- fiber #1 activity/fault: GREEN- BLINK activity,
YELLOW- Fault
2LNK- fiber #2 link: GREEN- On link
2ACT- fiber #2 activity/fault: GREEN- BLINK activity,
YELLOW- Fault
Dimensions: Width: 1.72” [44 mm]
Depth: 5" [127 mm]
Height: 3.4” [86 mm]
Power Consumption: 7 Watts
Environment: Environment specs are dependent on the chassis chosen
Operating: 0°C to 50°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight: 1 lb. [0.45 kg]
Compliance: FCC Class A, EN55024 (CISPR22), Class A, CE Mark, EN55022 Class A
Warranty: Lifetime