Onyx 6" x 9" 4-way 800W Full Range Speaker

Onyx 6" x 9" 4-way 800W Full Range Speaker

  • Full Range 6" x 9" 4-way Speaker Pair
  • 800 Watts MAX 400 Watts RMS Power Handling per Pair
  • 45 Hz to 20 kHz Frequency Response and 92dB Sensitivity
  • Poly Injection Woofer Cone and Rubber Surround
  • 2 Tweeters and 2 inch Mylar Cone Midrange Per Speaker

Manufacturer Part Number
NX694
EAN/UPC
0791489116220,791489116220
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speaker Type|Full Range
Configuration|4-way
Woofer Size|6" x 9"
Tweeter Size(s)|1" , 1"
Midrange Size|2"
Supplied Grill|Yes
Peak Power Handling|800 Watts
System Impedance|4 Ω
System Sensitivity (1W/1m)|92 dB
System Frequency Response|45Hz to20kHz, ±1 dB