ePDU 8-Outlet PDU

Manufacturer Part Number
TPC2806
EAN/UPC
0786685348049,786685348049
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Function: BA
Drawing:
Style Number: TPC2806
Part Number: TPC2806
Product Code: 50007
Availability: Custom
U Height: 1
MIB: N/A
 
Physical
Dimensions (H x W x D, inches): Box: 4 x 24 x 12 Unit: 1.7 x 19 x 7
 
Input
Max kW: 2.88
Plug: (1) MIL
Cable Length (ft): 0
Voltage: 1-Phase 110-125
Current: 24A
Phase: Single Phase
 
Output
Outlets:(6) NEMA 5-15R (2) NEMA 5-20R
Circuit Breakers: 2P 10A 2P 30A 2P 5A 2P 15A 2P 20A
 
Protection & Filtering
Spike/Surge Suppression: Yes
EMI/RFI Filter: (3) Yes [001-3000]